Samsung Electro-Mechanics 0.22UF 6.3V Capacitor CL03A224KQ3NNNH

Description
CAP CER 0.22UF 6.3V X5R 0201 Product overview: CL03A224KQ3NNNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A224KQ3NNNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 6.3V X5R 0201 Product overview: CL03A224KQ3NNNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A224KQ3NNNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 6.3V Capacitor
60-CL03A224KQ3NNNH
0.22UF 6.3V Capacitor 60-CL03A224KQ3NNNH
CAP CER 0.22UF 6.3V X5R 0201 Product overview: CL03A224KQ3NNNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A224KQ3NNNH can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X5R 0201 Product overview: CL03A224KQ3NNNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A224KQ3NNNH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330408-CL03A224KQ3NNNH - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330408-CL03A224KQ3NNNH
Capacitors - Ceramic Capacitors 1330408-CL03A224KQ3NNNH
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330408-CL03A224KQ3N NNH Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CL03A224KQ3NNNH-ND,1 276-6443-6,1276-6443 -1,1276-6443-2 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330408-CL03A224KQ3NNNH
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CL03A224KQ3NNNH-ND,1276-6443-6,1276-6443-1,1276-6443-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 1276-6443-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6443-2-ND
Ceramic Capacitors 1276-6443-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6443-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6443-6-ND
Ceramic Capacitors 1276-6443-6-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6443-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6443-1-ND
Ceramic Capacitors 1276-6443-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL03A224KQ3NNNH 1330408-CL03A224KQ3NNNH 1276-6443-2-ND 1276-6443-6-ND
Product Name 0.22UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers