Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052146-CL03A105KP3N
Capacitance: 1 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Cap Ceramic 1uF 10V X5R 10% Pad SMD 0201 85°C T/R Product overview: CL03A105KP3NSNH from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105KP3NSNH can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1052146-CL03A105KP3NSNH | 60-CL03A105KP3NSNH |
| Product Name | Ceramic Capacitors - CL03A105KP3NSNH | SMD 1uF 10V Capacitor |
| Capacitance Range | 1 microF | 1.00E6 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes |