Samsung Electro-Mechanics Ceramic Capacitors CL02C560JQ2ANNC

Description
56pF ±5% 6.3V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
56pF ±5% 6.3V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1230-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1230-1-ND
Ceramic Capacitors 1276-1230-1-ND
56pF ±5% 6.3V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

56pF ±5% 6.3V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1230-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1230-2-ND
Ceramic Capacitors 1276-1230-2-ND
56pF ±5% 6.3V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

56pF ±5% 6.3V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL02C560JQ2ANNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL02C560JQ2ANNC
Ceramic Capacitors CL02C560JQ2ANNC
CAP CER 56PF 6.3V C0G/NP0 01005

CAP CER 56PF 6.3V C0G/NP0 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL02C560JQ2ANNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL02C560JQ2ANNC
Capacitors - Ceramic Capacitors CL02C560JQ2ANNC
CAP CER 56PF 6.3V C0G/NP0 01005

CAP CER 56PF 6.3V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1230-1-ND CL02C560JQ2ANNC CL02C560JQ2ANNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details