Samsung Electronics Co., Ltd. SMD 10UH 25MA 1 OHM Inductor and Choke CIL31Y100KNE

Description
FIXED IND 10UH 25MA 1 OHM SMD Product overview: CIL31Y100KNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 25MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 25MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL31Y100KNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 25MA 1 OHM SMD Product overview: CIL31Y100KNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 25MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 25MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL31Y100KNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 25MA 1 OHM Inductor and Choke - 71-CIL31Y100KNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 25MA 1 OHM Inductor and Choke
71-CIL31Y100KNE
SMD 10UH 25MA 1 OHM Inductor and Choke 71-CIL31Y100KNE
FIXED IND 10UH 25MA 1 OHM SMD Product overview: CIL31Y100KNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 25MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 25MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL31Y100KNE can be used for catalog matching and distributor lookup.

FIXED IND 10UH 25MA 1 OHM SMD Product overview: CIL31Y100KNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 25MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 25MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL31Y100KNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIL31Y100KNE - 866423-CIL31Y100KNE - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CIL31Y100KNE
866423-CIL31Y100KNE
Fixed Inductors - CIL31Y100KNE 866423-CIL31Y100KNE
Manufacturer: Samsung Win Source Part Number: 866423-CIL31Y100KNE Series: CIL31 Operating Temperature Range: -40°C ~ 85°C Features: 10 µH Shielded - Inductor 25 mA 1Ohm Max 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1206 (3216 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Samsung
Win Source Part Number: 866423-CIL31Y100KNE
Series: CIL31
Operating Temperature Range: -40°C ~ 85°C
Features: 10 µH Shielded - Inductor 25 mA 1Ohm Max 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIL31Y100KNE 866423-CIL31Y100KNE
Product Name SMD 10UH 25MA 1 OHM Inductor and Choke Fixed Inductors - CIL31Y100KNE
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-33N 0402CT-33NXJRW , 0402CT-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DFK-33-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers