Samsung Electro-Mechanics Fixed Inductors - CIH03Q3N3CNC CIH03Q3N3CNC

Description
Manufacturer: Samsung Win Source Part Number: 866420-CIH03Q3N3CNC Series: CIH03Q Operating Temperature Range: -55°C ~ 125°C Features: 3.3 nH Unshielded Multilayer Inductor 270 mA 300mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6254-2, 1276-6254-1, 1276-6254-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866420-CIH03Q3N3CNC Series: CIH03Q Operating Temperature Range: -55°C ~ 125°C Features: 3.3 nH Unshielded Multilayer Inductor 270 mA 300mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6254-2, 1276-6254-1, 1276-6254-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CIH03Q3N3CNC
866420-CIH03Q3N3CNC
Fixed Inductors - CIH03Q3N3CNC 866420-CIH03Q3N3CNC
Manufacturer: Samsung Win Source Part Number: 866420-CIH03Q3N3CNC Series: CIH03Q Operating Temperature Range: -55°C ~ 125°C Features: 3.3 nH Unshielded Multilayer Inductor 270 mA 300mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6254-2, 1276-6254-1, 1276-6254-6

Manufacturer: Samsung
Win Source Part Number: 866420-CIH03Q3N3CNC
Series: CIH03Q
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 nH Unshielded Multilayer Inductor 270 mA 300mOhm Max 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1276-6254-2, 1276-6254-1, 1276-6254-6

Buy Now Datasheet
270MA 300MOHM Inductor and Choke - 71-CIH03Q3N3CNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270MA 300MOHM Inductor and Choke
71-CIH03Q3N3CNC
270MA 300MOHM Inductor and Choke 71-CIH03Q3N3CNC
FIXED IND 3.3NH 270MA 300MOHM SM Product overview: CIH03Q3N3CNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q3N3CNC can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 270MA 300MOHM SM Product overview: CIH03Q3N3CNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q3N3CNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866420-CIH03Q3N3CNC 71-CIH03Q3N3CNC
Product Name Fixed Inductors - CIH03Q3N3CNC 270MA 300MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details