Samsung Electro-Mechanics Automotive MLCCs

Description
Automotive products are manufactured in state of the art facilities recommend for registration to ISO/TS 16949:2002. Automotive products qualified AEC-Q200 requirements. Automotive products are RoHS compliant. Samsung terminations are suitable for all flow and reflow soldering systems. (10/21/31 size type only) Automotive products qualified JEDEC-020-D requirements. C0G dielectric components contain BME and copper terminations with a Ni/Sn plated overcoat. X7R dielectric components have BME and soft terminations with a Ni/Sn plated overcoat. General Features 3㎜ bending strength guarantee (General AEC-Q200 product) Open circuit failure (Open Failure Mode, W series) Short proof MLCC (Safety Design, X series) Fail safe MLCC (6㎜ Bending Strength, J series) Qualified the IEC 61000-4-2 standard (ESD Protection, PE Series) Application Automotive Electronic Equipment 1) Powertrain 2) Safety 3) Body & Chassis 4) Convenience 5) Infotainment
Description
Automotive products are manufactured in state of the art facilities recommend for registration to ISO/TS 16949:2002. Automotive products qualified AEC-Q200 requirements. Automotive products are RoHS compliant. Samsung terminations are suitable for all flow and reflow soldering systems. (10/21/31 size type only) Automotive products qualified JEDEC-020-D requirements. C0G dielectric components contain BME and copper terminations with a Ni/Sn plated overcoat. X7R dielectric components have BME and soft terminations with a Ni/Sn plated overcoat. General Features 3㎜ bending strength guarantee (General AEC-Q200 product) Open circuit failure (Open Failure Mode, W series) Short proof MLCC (Safety Design, X series) Fail safe MLCC (6㎜ Bending Strength, J series) Qualified the IEC 61000-4-2 standard (ESD Protection, PE Series) Application Automotive Electronic Equipment 1) Powertrain 2) Safety 3) Body & Chassis 4) Convenience 5) Infotainment

Suppliers

Company
Product
Description
Supplier Links
Automotive MLCCs -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
Automotive MLCCs
Automotive MLCCs
Automotive products are manufactured in state of the art facilities recommend for registration to ISO/TS 16949:2002. Automotive products qualified AEC-Q200 requirements. Automotive products are RoHS compliant. Samsung terminations are suitable for all flow and reflow soldering systems. (10/21/31 size type only) Automotive products qualified JEDEC-020-D requirements. C0G dielectric components contain BME and copper terminations with a Ni/Sn plated overcoat. X7R dielectric components have BME and soft terminations with a Ni/Sn plated overcoat. General Features 3㎜ bending strength guarantee (General AEC-Q200 product) Open circuit failure (Open Failure Mode, W series) Short proof MLCC (Safety Design, X series) Fail safe MLCC (6㎜ Bending Strength, J series) Qualified the IEC 61000-4-2 standard (ESD Protection, PE Series) Application Automotive Electronic Equipment 1) Powertrain 2) Safety 3) Body & Chassis 4) Convenience 5) Infotainment

Automotive products are manufactured in state of the art facilities recommend for registration to ISO/TS 16949:2002.
Automotive products qualified AEC-Q200 requirements.

Automotive products are RoHS compliant.

Samsung terminations are suitable for all flow and reflow soldering systems. (10/21/31 size type only)

Automotive products qualified JEDEC-020-D requirements.

C0G dielectric components contain BME and copper terminations with a Ni/Sn plated overcoat.

X7R dielectric components have BME and soft terminations with a Ni/Sn plated overcoat.

General Features

  • 3㎜ bending strength guarantee (General AEC-Q200 product)
  • Open circuit failure (Open Failure Mode, W series)
  • Short proof MLCC (Safety Design, X series)
  • Fail safe MLCC (6㎜ Bending Strength, J series)
  • Qualified the IEC 61000-4-2 standard (ESD Protection, PE Series)

Application

  • Automotive Electronic Equipment
    1) Powertrain
    2) Safety
    3) Body & Chassis
    4) Convenience
    5) Infotainment
Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Capacitors
Product Name Automotive MLCCs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Automotive
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers