Samlex America, Inc. 600W Pure Sine Wave Inverter With Usb Port; Power Supply Approvals Samlex SSW-600-12A

Description
600W Pure Sine Wave Inverter with USB Port; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:600W; Product Range:-; Length:230mm; Width:155mm; Height:57mm
Datasheet
Description
600W Pure Sine Wave Inverter with USB Port; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:600W; Product Range:-; Length:230mm; Width:155mm; Height:57mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Pure Sine Wave Inverter With Usb Port; Power Supply Approvals Samlex - 95T3929 - Newark, An Avnet Company
Chicago, IL, United States
600W Pure Sine Wave Inverter With Usb Port; Power Supply Approvals Samlex
95T3929
600W Pure Sine Wave Inverter With Usb Port; Power Supply Approvals Samlex 95T3929
600W Pure Sine Wave Inverter with USB Port; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:600W; Product Range:-; Length:230mm; Width:155mm; Height:57mm

600W Pure Sine Wave Inverter with USB Port; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:600W; Product Range:-; Length:230mm; Width:155mm; Height:57mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95T3929
Product Name 600W Pure Sine Wave Inverter With Usb Port; Power Supply Approvals Samlex
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-350ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details