Samlex America, Inc. Modified Sine Wave Power Inverter 250W; Power Supply Approvals Samlex SAM-250-12

Description
Modified Sine Wave Power Inverter - 250W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:250W; Product Range:-; Length:150mm; Width:114.4mm; Height:46mm
Datasheet
Description
Modified Sine Wave Power Inverter - 250W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:250W; Product Range:-; Length:150mm; Width:114.4mm; Height:46mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modified Sine Wave Power Inverter 250W; Power Supply Approvals Samlex - 95T3909 - Newark, An Avnet Company
Chicago, IL, United States
Modified Sine Wave Power Inverter 250W; Power Supply Approvals Samlex
95T3909
Modified Sine Wave Power Inverter 250W; Power Supply Approvals Samlex 95T3909
Modified Sine Wave Power Inverter - 250W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:250W; Product Range:-; Length:150mm; Width:114.4mm; Height:46mm

Modified Sine Wave Power Inverter - 250W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:250W; Product Range:-; Length:150mm; Width:114.4mm; Height:46mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95T3909
Product Name Modified Sine Wave Power Inverter 250W; Power Supply Approvals Samlex
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-10360-80-3u-27156 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB2807D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details