SAM Outillage Pliers 209-25CP

Description
PINCE MULTIPRISE PVC SUPERPOSEES
Request a Quote
Description
PINCE MULTIPRISE PVC SUPERPOSEES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214903
Pliers 2214903
PINCE MULTIPRISE PVC SUPERPOSEES

PINCE MULTIPRISE PVC SUPERPOSEES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214903
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2006024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
6-1/2" End Nipper Pliers - DWHT70801 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 4.25 inch (108 mm)
Jaw Length 1 inch (25.4 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details