SAM Outillage Pliers 195-13A

Description
PINCE CIRCLIPS EXTERIEURE DROITE 10-25 M
Request a Quote
Description
PINCE CIRCLIPS EXTERIEURE DROITE 10-25 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214849
Pliers 2214849
PINCE CIRCLIPS EXTERIEURE DROITE 10-25 M

PINCE CIRCLIPS EXTERIEURE DROITE 10-25 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214849
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 0251-08D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Cutting Edge
View Details
Plier - D2000-28-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 8.25 inch (210 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details