Greenlee Textron, Inc. Plier 0251-08D

Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0251-08D - Greenlee Textron, Inc.
Rockford, IL, USA
VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-3/4 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • VINYL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0251-08D
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Channellock Code Blue 8” Diagonal Cutting Plier - T-53CB-2 - Buckaroos, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
View Details
Plier - 0351-08SD - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 8.56 inch (217 mm)
Features Cutting Edge
View Details