SAM Outillage Inspection Lamps 1396-LS

Description
LAMPE STYLO A AGRAFE
Request a Quote
Description
LAMPE STYLO A AGRAFE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inspection Lamps - 2625920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inspection Lamps
2625920
Inspection Lamps 2625920
LAMPE STYLO A AGRAFE

LAMPE STYLO A AGRAFE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lamps
Product Number 2625920
Product Name Inspection Lamps
Maximum Overall Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
LED Strip Lights - 1807502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details