Saint-Gobain Innovative Materials Magnesium Zirconate #233

Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet
Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnesium Zirconate #233
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Supplier's Site
Magnesium Zirconate Thermal Spray Powder - #233 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Magnesium Zirconate Thermal Spray Powder
#233
Magnesium Zirconate Thermal Spray Powder #233
Saint-Gobain’s #233 & #233PW crushed cream-colored powders are created using a special fusion process that gives the particles an open structure. These coatings act as an excellent thermal barrier or insulator, providing excellent resistance to thermal shock & particle erosion at temperatures up to 1500° C. The #233/233PW powders are ideal for combustion liners and after-burner parts in jet turbines. The 233 powder is approved for PW 1333, A50TF155 class A and meets the specifications for EMS 52432 type XXVI and Rolls Royce 9507/21. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.

Saint-Gobain’s #233 & #233PW crushed cream-colored powders are created using a special fusion process that gives the particles an open structure. These coatings act as an excellent thermal barrier or insulator, providing excellent resistance to thermal shock & particle erosion at temperatures up to 1500° C. The #233/233PW powders are ideal for combustion liners and after-burner parts in jet turbines.

The 233 powder is approved for PW 1333, A50TF155 class A and meets the specifications for EMS 52432 type XXVI and Rolls Royce 9507/21.

Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Innovative Materials Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings Thermal Spray Coatings
Product Number #233 #233
Product Name Magnesium Zirconate Magnesium Zirconate Thermal Spray Powder
Spray Technology Powder Flame Spray Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Saint-Gobain Innovative Materials
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 4.76 to 6.35 mm (0.1875 to 0.2500 inch)
Material Type Ceramic; Chromite
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Chromium Oxide with Silica & Titania Thermal Spray Powders - #340 & 341 - Saint-Gobain Coating Solutions
Specs
Spray Technology Powder Flame Spray
Material Type Ceramic; Chromite; Chromium Oxide
View Details
Aluminum Oxide - #110 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 15 to 45 µm (0.5906 to 1.77 mil)
Material Type Ceramic; Alumina
View Details
2 suppliers