Saint-Gobain Tape Solutions Adhesive Tapes, Glass, Cloth h-old GL.99

Description
h-old GL.99 is a 120 micron glass cloth coated with a high quality silicone adhesive system. Designed for coil wrapping, banding motors and transforms, layer and crossover insulation for all applications where outstanding temperature and mechanical resistance are required. Flame retardant UL 510. Applications: Designed for coil wrapping, banding motors and transforms Layer and crossover insulation
Description
h-old GL.99 is a 120 micron glass cloth coated with a high quality silicone adhesive system. Designed for coil wrapping, banding motors and transforms, layer and crossover insulation for all applications where outstanding temperature and mechanical resistance are required. Flame retardant UL 510. Applications: Designed for coil wrapping, banding motors and transforms Layer and crossover insulation
Datasheet
Datasheet Summary
Powered by GS/AI

h-old GL.99 is a glass cloth tape featuring a 120 micron thickness and a silicone adhesive system. It is designed for applications requiring high temperature and mechanical resistance, such as coil wrapping and banding for motors and transformers, as well as layer and crossover insulation. The tape is flame retardant, meeting UL 510 standards, and offers a breakdown voltage of 2.50 kV. It has a total thickness of 0.165 mm, a peel adhesion of 2.20 N/cm, and a tensile strength of 250 N/cm. The product is suitable for use in various industries, including automotive, home appliances, and oil and gas, and has a shelf life of 12 months when stored under recommended conditions.

Datasheet Summary
Powered by GS/AI

h-old GL.99 is a glass cloth tape featuring a 120 micron thickness and a silicone adhesive system. It is designed for applications requiring high temperature and mechanical resistance, such as coil wrapping and banding for motors and transformers, as well as layer and crossover insulation. The tape is flame retardant, meeting UL 510 standards, and offers a breakdown voltage of 2.50 kV. It has a total thickness of 0.165 mm, a peel adhesion of 2.20 N/cm, and a tensile strength of 250 N/cm. The product is suitable for use in various industries, including automotive, home appliances, and oil and gas, and has a shelf life of 12 months when stored under recommended conditions.

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Glass, Cloth - h-old GL.99 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Glass, Cloth
h-old GL.99
Adhesive Tapes, Glass, Cloth h-old GL.99
h-old GL.99 is a 120 micron glass cloth coated with a high quality silicone adhesive system. Designed for coil wrapping, banding motors and transforms, layer and crossover insulation for all applications where outstanding temperature and mechanical resistance are required. Flame retardant UL 510. Applications: Designed for coil wrapping, banding motors and transforms Layer and crossover insulation

h-old GL.99 is a 120 micron glass cloth coated with a high quality silicone adhesive system. Designed for coil wrapping, banding motors and transforms, layer and crossover insulation for all applications where outstanding temperature and mechanical resistance are required. Flame retardant UL 510.

Applications:

  • Designed for coil wrapping, banding motors and transforms
  • Layer and crossover insulation
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old GL.99
Product Name Adhesive Tapes, Glass, Cloth
Type Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Fiberglass / Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Electroplaters Vinyl Tape - EV01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details