TE Connectivity Fusion Tape 608036-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Fusion Tape
608036-1
Fusion Tape 608036-1
Body Features Center Stripe Color : Blue Primary Product Color : Red Product Weight (G) : 127 Product Weight (LB) : .28 Dimensions Product Length : 10.97 M  [36 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion

Body Features


  • Center Stripe Color : Blue
  • Primary Product Color : Red
  • Product Weight (G) : 127
  • Product Weight (LB) : .28

Dimensions


  • Product Length : 10.97 M  [36 FT ]
  • Product Thickness : .51 MM  [.02 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Center Stripe : Yes
  • Tape Type : Silicone Fusion
Supplier's Site
Tape - A114090-ND - DigiKey
Thief River Falls, MN, United States
Silicone Fusion Tape Silicone Thermosetting Adhesive Red, Blue Stripe 1.00" (25.40mm) X 36' (11.0m) 12 yds

Silicone Fusion Tape Silicone Thermosetting Adhesive Red, Blue Stripe 1.00" (25.40mm) X 36' (11.0m) 12 yds

Supplier's Site Datasheet
 - 7823245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Silicone Fusion Tape has a center color stripe on one side throughout the length which serves as a guide to proper coverage when wrapping. Self-adhering and selfcuring, bonds into a permanent, inseparable insulator within 24 hours at room temperature. Color stripe guides adequate tape overlap for optimum insulation. Insulating barrier provides greater resistance to moisture and chemicals. Highly flexible, making it ideal for completely covering irregular surfaces. Meets the administrative and technical requirements of the ANSI/ESD S20.20:2014 and BS EN 61340-5-1:2007 Electrostatic Control Standards Material = Silicon Length = 36ft Width = 1in

Silicone Fusion Tape has a center color stripe on one side throughout the length which serves as a guide to proper coverage when wrapping.
Self-adhering and selfcuring, bonds into a permanent, inseparable insulator within 24 hours at room temperature. Color stripe guides adequate tape overlap for optimum insulation. Insulating barrier provides greater resistance to moisture and chemicals. Highly flexible, making it ideal for completely covering irregular surfaces. Meets the administrative and technical requirements of the ANSI/ESD S20.20:2014 and BS EN 61340-5-1:2007 Electrostatic Control Standards
Material = Silicon
Length = 36ft
Width = 1in

Supplier's Site
Tape, Silicone Fusion; 1ö x 36Æ; Red with Blue Stripe - 70084822 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Silicone Fusion; 1ö x 36Æ; Red with Blue Stripe
70084822
Tape, Silicone Fusion; 1ö x 36Æ; Red with Blue Stripe 70084822
Tape, Silicone Fusion; 1ö x 36æ; Red with Blue Stripe

Tape, Silicone Fusion; 1ö x 36Æ; Red with Blue Stripe

Supplier's Site
Tape, Silicone Fusion, Rubber, Red, 1Inx36Ft; Tape Type Amp Te Connectivity - 95F1112 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Silicone Fusion, Rubber, Red, 1Inx36Ft; Tape Type Amp Te Connectivity
95F1112
Tape, Silicone Fusion, Rubber, Red, 1Inx36Ft; Tape Type Amp Te Connectivity 95F1112
TAPE, SILICONE FUSION, RUBBER, RED, 1INX36FT; Tape Type:General Purpose; Tape Colour:Red; Roll Length - Imperial:36ft; Roll Length - Metric:10.97m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:608036 Series RoHS Compliant: Yes

TAPE, SILICONE FUSION, RUBBER, RED, 1INX36FT; Tape Type:General Purpose; Tape Colour:Red; Roll Length - Imperial:36ft; Roll Length - Metric:10.97m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:608036 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Adhesive Tapes Industrial Tapes Cable and Electrical Tapes Industrial Tapes Industrial Tapes
Product Number 608036-1 A114090-ND 7823245 70084822 95F1112
Product Name Fusion Tape Tape Tape, Silicone Fusion; 1ö x 36Æ; Red with Blue Stripe Tape, Silicone Fusion, Rubber, Red, 1Inx36Ft; Tape Type Amp Te Connectivity
Type Adhesive Tape
Color Red, Blue Stripe Red
Width 1 inches (25.4 mm) 1 inches (25.4 mm) 1 inches (25.4 mm) 1 inches (25.4 mm)
Thickness 0.0200 inches (0.5080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Adhesive Tape
View Details
Fusion Tape - 605980-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Fusion Tape - 1-608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers