Caplugs Electroplaters Vinyl Tape EV01875

Description
EV-SH electroplaters vinyl die-cut discs are highly conformable and resistant to harsh chemicals and abrasion. Low temperature usage up to 170°F (77°C) High chemical resistance Abrasion resistant Conformable Material: Vinyl Tape Standard Color: White * Also available as a standard tape
Request a Quote
Description
EV-SH electroplaters vinyl die-cut discs are highly conformable and resistant to harsh chemicals and abrasion. Low temperature usage up to 170°F (77°C) High chemical resistance Abrasion resistant Conformable Material: Vinyl Tape Standard Color: White * Also available as a standard tape
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electroplaters Vinyl Tape - EV01875 - Caplugs
Buffalo, NY, USA
Electroplaters Vinyl Tape
EV01875
Electroplaters Vinyl Tape EV01875
EV-SH electroplaters vinyl die-cut discs are highly conformable and resistant to harsh chemicals and abrasion. Low temperature usage up to 170°F (77°C) High chemical resistance Abrasion resistant Conformable Material: Vinyl Tape Standard Color: White * Also available as a standard tape

EV-SH electroplaters vinyl die-cut discs are highly conformable and resistant to harsh chemicals and abrasion.

  • Low temperature usage up to 170°F (77°C)
  • High chemical resistance
  • Abrasion resistant
  • Conformable

Material: Vinyl Tape
Standard Color: White
* Also available as a standard tape

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number EV01875
Product Name Electroplaters Vinyl Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Blasting Tape - BT100-4000 - Caplugs
Specs
Type Adhesive Tape
Width 4 inches (102 mm)
View Details
Polyimide Discs - KP01687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Glass Cloth Discs - GC00875 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Aluminum Foil Discs - AF01125 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details