Norton Abrasives
Norzon® 4ZF1634-Q5B38S
69210466460
Description
Norzon® 4ZF1634-Q5B38S
Request a Quote
Email Supplier
Description
Norzon® 4ZF1634-Q5B38S
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69210466460 |
|
Product Name
|
Norzon® 4ZF1634-Q5B38S |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
30 inch (762 mm)
|
|
Thickness
|
2 inch (50.8 mm)
|
|
Bore / Shank
|
12 inch (305 mm)
|
|
Max Speed
|
? to 1595 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
7 inch (178 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Silicon Carbide
Outer Diameter
6 inch (152 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1250 inch (3.17 mm)
View Details