Norton Abrasives Gemini® All Purpose 69210417463

Description
Gemini® All Purpose
Request a Quote
Description
Gemini® All Purpose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® All Purpose - 69210417463 - Norton Abrasives
Worcester, MA, USA
Gemini® All Purpose
69210417463
Gemini® All Purpose 69210417463
Gemini® All Purpose

Gemini® All Purpose

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69210417463
Product Name Gemini® All Purpose
Type Aluminum Oxide
Outer Diameter 30 inch (762 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 12 inch (305 mm)
Max Speed ? to 1595 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W220 Pacesetter® Point 38A60-P - 61463624566 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
Norzon® Long Life - 66252830444 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252842178 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 39C80-IVK Vitrified Wheel - 66252837598 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details