Norton Abrasives Quantum Vit. Toolroom Whls 69083159111

Description
Quantum Vit. Toolroom Whls
Request a Quote
Description
Quantum Vit. Toolroom Whls
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quantum Vit. Toolroom Whls - 69083159111 - Norton Abrasives
Worcester, MA, USA
Quantum Vit. Toolroom Whls
69083159111
Quantum Vit. Toolroom Whls 69083159111
Quantum Vit. Toolroom Whls

Quantum Vit. Toolroom Whls

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69083159111
Product Name Quantum Vit. Toolroom Whls
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 8 inch (203 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 3105 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66252835784 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Gemini® 57A24-R Plug - 61463622219 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
Norzon® 4NZ16-P - 66252830765 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Gemini® 37C16-P - 66252809609 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details