Norton Abrasives
Gemini® 37C16-P
66252809609
Request a Quote
Email Supplier
Technical Specifications
Product Category
|
Grinding Wheels |
Product Number
|
66252809609 |
Product Name
|
Gemini® 37C16-P |
Type
|
Silicon Carbide
|
Outer Diameter
|
1.5 inch (38.1 mm)
|
Thickness
|
2 inch (50.8 mm)
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
Max Speed
|
? to 6000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
4 inch (102 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
0.1250 inch (3.17 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
0.7500 inch (19.05 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
View Details