Norton® 32A46-HVBE Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69078665686 |
| Product Name | Norton® 32A46-I8VBE Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 20 inch (508 mm) |
| Thickness | 3 inch (76.2 mm) |
| Bore / Shank | 8 inch (203 mm) |
| Max Speed | ? to 2070 rpm |