Norton Abrasives
Norzon® 4NZ1434-R5BSX348
66252837961
Description
Norzon® 4NZ1434-R5BSX348
Request a Quote
Email Supplier
Description
Norzon® 4NZ1434-R5BSX348
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252837961 |
|
Product Name
|
Norzon® 4NZ1434-R5BSX348 |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
30 inch (762 mm)
|
|
Thickness
|
2 inch (50.8 mm)
|
|
Bore / Shank
|
12 inch (305 mm)
|
|
Max Speed
|
? to 1595 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
5 inch (127 mm)
Thickness
0.0450 inch (1.14 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4 inch (102 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
3 inch (76.2 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
5 inch (127 mm)
Thickness
0.1250 inch (3.17 mm)
View Details