86A80-J8V127 Cylindrical Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69078608983 |
| Product Name | 86A80-J8V127 Cylindrical Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 20 inch (508 mm) |
| Thickness | 1 inch (25.4 mm) |
| Bore / Shank | 8 inch (203 mm) |
| Bond Type | Vitrified |