AZTEC .007-100-1/8 Cup Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69014195686 |
| Product Name | AZTEC .007-100-1/8 Cup Wheel |
| Type | CBN |
| Outer Diameter | 5 inch (127 mm) |
| Thickness | 1.75 inch (44.45 mm) |
| Bore / Shank | 1.25 inch (31.75 mm) |
| Bond Type | Resin or Plastic |