Norton Abrasives Norton Grinding and Cutting Wheels With Vitrium3 Bonding 48A

Description
FEATURES BENEFITS Cooler cutting with better chip clearance Significantly reduced burn Lower residual stress Increased cutting efficiency and cut rate Improved coolant flow Reduced wheel loading Improved part quality Improved precision profile Ultra radius accuracy Extended wheel life Improved productivity Reduced dressing frequency and cost Improved cycle and process time Able to run at higher operating speeds Increased throughput and productivity Leverage existing equipment Optimized machine efficiency
Request a Quote Datasheet
Description
FEATURES BENEFITS Cooler cutting with better chip clearance Significantly reduced burn Lower residual stress Increased cutting efficiency and cut rate Improved coolant flow Reduced wheel loading Improved part quality Improved precision profile Ultra radius accuracy Extended wheel life Improved productivity Reduced dressing frequency and cost Improved cycle and process time Able to run at higher operating speeds Increased throughput and productivity Leverage existing equipment Optimized machine efficiency
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 48A - Norton Abrasives
Worcester, MA, USA
Norton Grinding and Cutting Wheels With Vitrium3 Bonding
48A
Norton Grinding and Cutting Wheels With Vitrium3 Bonding 48A
FEATURES BENEFITS Cooler cutting with better chip clearance Significantly reduced burn Lower residual stress Increased cutting efficiency and cut rate Improved coolant flow Reduced wheel loading Improved part quality Improved precision profile Ultra radius accuracy Extended wheel life Improved productivity Reduced dressing frequency and cost Improved cycle and process time Able to run at higher operating speeds Increased throughput and productivity Leverage existing equipment Optimized machine efficiency

FEATURES BENEFITS

  • Cooler cutting with better chip clearance
  • Significantly reduced burn
  • Lower residual stress
  • Increased cutting efficiency and cut rate
  • Improved coolant flow
  • Reduced wheel loading
  • Improved part quality
  • Improved precision profile
  • Ultra radius accuracy
  • Extended wheel life
  • Improved productivity
  • Reduced dressing frequency and cost
  • Improved cycle and process time
  • Able to run at higher operating speeds
  • Increased throughput and productivity
  • Leverage existing equipment
  • Optimized machine efficiency
Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 48A
Product Name Norton Grinding and Cutting Wheels With Vitrium3 Bonding
Type Aluminum Oxide
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
Max Speed 1800 to 16235 rpm
Bond Type Vitrium3 Bonding Technology
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding Wheel - 66252843584 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norzon® 4NZ16-P - 66252830765 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton® 37C60-MVK Vitrified Wheel - 66243529041 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norzon® Long Life - 66243529885 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details