Norton Abrasives ASD120-R75B99-1/4 Straight Wheel 69014192773

Description
ASD120-R75B99-1/4 Straight Wheel
Request a Quote Datasheet
Description
ASD120-R75B99-1/4 Straight Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD120-R75B99-1/4 Straight Wheel - 69014192773 - Norton Abrasives
Worcester, MA, USA
ASD120-R75B99-1/4 Straight Wheel
69014192773
ASD120-R75B99-1/4 Straight Wheel 69014192773
ASD120-R75B99-1/4 Straight Wheel

ASD120-R75B99-1/4 Straight Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69014192773
Product Name ASD120-R75B99-1/4 Straight Wheel
Type Diamond
Outer Diameter 6 inch (152 mm)
Thickness 0.3750 inch (9.52 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A16-Q - 66252825201 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Norzon® TAF Plug - 61463644234 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642581587 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
W176 Pacesetter® Point A80-HBF3 - 61463622654 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.5000 inch (12.7 mm)
View Details