Norton Abrasives CB100-WB99-SOLID Mounted Point 69014192276

Description
CB100-WB99-SOLID Mounted Point
Request a Quote
Description
CB100-WB99-SOLID Mounted Point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CB100-WB99-SOLID Mounted Point - 69014192276 - Norton Abrasives
Worcester, MA, USA
CB100-WB99-SOLID Mounted Point
69014192276
CB100-WB99-SOLID Mounted Point 69014192276
CB100-WB99-SOLID Mounted Point

CB100-WB99-SOLID Mounted Point

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192276
Product Name CB100-WB99-SOLID Mounted Point
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.750 inch (19.05 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon®Fine FJF44 Abrasive File - 61463686040 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details
India® Medium MF34 Abrasive File - 61463686085 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624404 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
India® Coarse/Fine Benchstone IB134 - 61463685550 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details