Norton Abrasives ASD100-R100B99-1/16 Hand Hone 69014192141

Description
ASD100-R100B99-1/16 Hand Hone
Request a Quote Datasheet
Description
ASD100-R100B99-1/16 Hand Hone
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD100-R100B99-1/16 Hand Hone - 69014192141 - Norton Abrasives
Worcester, MA, USA
ASD100-R100B99-1/16 Hand Hone
69014192141
ASD100-R100B99-1/16 Hand Hone 69014192141
ASD100-R100B99-1/16 Hand Hone

ASD100-R100B99-1/16 Hand Hone

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192141
Product Name ASD100-R100B99-1/16 Hand Hone
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
Width 0.375 inch (9.52 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Professional Sharpening System IM200 - 61463691260 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
View Details
India® Coarse CS44 Round Edge Slip - 61463687185 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624378 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.8 inch (69.85 mm)
View Details
Hard Arkansas Abrasive File-UF HF143 - 61463686630 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details