Norton Abrasives SD100S-R100B99-SOLID Mounted Point 69014192243

Description
SD100S-R100B99-SOLID Mounted Point
Request a Quote
Description
SD100S-R100B99-SOLID Mounted Point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD100S-R100B99-SOLID Mounted Point - 69014192243 - Norton Abrasives
Worcester, MA, USA
SD100S-R100B99-SOLID Mounted Point
69014192243
SD100S-R100B99-SOLID Mounted Point 69014192243
SD100S-R100B99-SOLID Mounted Point

SD100S-R100B99-SOLID Mounted Point

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192243
Product Name SD100S-R100B99-SOLID Mounted Point
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.375 inch (9.52 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton 32A Type 52 Mounted Point - 61463622447 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details
India® Medium MT125 Reamer Stone - 61463687430 - Norton Abrasives
Specs
Type Sharpening Stone; Reamer
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
View Details
2 suppliers
Crystolon&174; Fine Benchstone FJB35 - 61463685490 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 5.0 inch (127 mm)
View Details
India® Med MF14 Abrasive File - 61463686070 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers