SD100-R100B99-SOLID Mounted Point
| Norton Abrasives | |
|---|---|
| Product Category | Sharpening Stones |
| Product Number | 69014192238 |
| Product Name | SD100-R100B99-SOLID Mounted Point |
| Type | Sharpening Stone; Honing Stick; Superabrasive |
| Abrasive / Stone | Diamond |
| Height | 0.188 inch (4.76 mm) |
| Thickness | 0.250 inch (6.35 mm) |