CB120-TB99-1/8 Dish Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69014192020 |
| Product Name | CB120-TB99-1/8 Dish Wheel |
| Type | CBN |
| Outer Diameter | 6 inch (152 mm) |
| Thickness | 0.7500 inch (19.05 mm) |
| Bore / Shank | 1.25 inch (31.75 mm) |
| Bond Type | Resin or Plastic |