AZTEC III 100T-1/16 Cup Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69014191832 |
| Product Name | AZTEC III 100T-1/16 Cup Wheel |
| Type | CBN |
| Outer Diameter | 3.75 inch (95.25 mm) |
| Thickness | 1.5 inch (38.1 mm) |
| Bore / Shank | 1.25 inch (31.75 mm) |
| Bond Type | Resin or Plastic |