Norton Abrasives
ASD150-R75B99-1/16
69014191628
Description
ASD150-R75B99-1/16
Request a Quote
Email Supplier
Datasheet
Description
ASD150-R75B99-1/16
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69014191628 |
|
Product Name
|
ASD150-R75B99-1/16 |
|
Type
|
Diamond
|
|
Outer Diameter
|
6 inch (152 mm)
|
|
Thickness
|
0.7500 inch (19.05 mm)
|
|
Bore / Shank
|
1.25 inch (31.75 mm)
|
|
Bond Type
|
Resin or Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
4 inch (102 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
2 inch (50.8 mm)
Thickness
4 inch (102 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
0.7500 inch (19.05 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Silicon Carbide; Alumina Zirconia
Outer Diameter
7 inch (178 mm)
Thickness
0.2500 inch (6.35 mm)
View Details