Norton Abrasives SD220-R50V99-1/16 Straight Cup 69014191623

Description
SD220-R50V99-1/16 Straight Cup
Request a Quote Datasheet
Description
SD220-R50V99-1/16 Straight Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD220-R50V99-1/16 Straight Cup - 69014191623 - Norton Abrasives
Worcester, MA, USA
SD220-R50V99-1/16 Straight Cup
69014191623
SD220-R50V99-1/16 Straight Cup 69014191623
SD220-R50V99-1/16 Straight Cup

SD220-R50V99-1/16 Straight Cup

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69014191623
Product Name SD220-R50V99-1/16 Straight Cup
Type Diamond
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Vitrified
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66252830838 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
W163 Pacesetter® Point A80-HBF3 - 61463622655 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.2500 inch (6.35 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton® 39C60-IVK Vitrified Wheel - 66252838161 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norzon® TAF Cone - 61463644232 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details