Norton Abrasives Merit ZA Coarse Arbor Thread Fiberglass HD Conical Flap Disc 08834193906

Description
Type 29 conical flap discs with quality zirconia alumina abrasive for good cut rate and life
Request a Quote
Description
Type 29 conical flap discs with quality zirconia alumina abrasive for good cut rate and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit ZA Coarse Arbor Thread Fiberglass HD Conical Flap Disc - 08834193906 - Norton Abrasives
Worcester, MA, USA
Merit ZA Coarse Arbor Thread Fiberglass HD Conical Flap Disc
08834193906
Merit ZA Coarse Arbor Thread Fiberglass HD Conical Flap Disc 08834193906
Type 29 conical flap discs with quality zirconia alumina abrasive for good cut rate and life

Type 29 conical flap discs with quality zirconia alumina abrasive for good cut rate and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834193906
Product Name Merit ZA Coarse Arbor Thread Fiberglass HD Conical Flap Disc
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Mounting Bore or Center Mount; Arbor Thread
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502602 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834134001 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137553 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flexible Abrasive Sponge - 07660701110 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3 inch (76.2 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details