Norton Abrasives Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc 63642503519

Description
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products
Request a Quote
Description
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc - 63642503519 - Norton Abrasives
Worcester, MA, USA
Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc
63642503519
Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc 63642503519
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products

Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 63642503519
Product Name Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Mounting Bore or Center Mount; Arbor Thread
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc - 66254419987 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123009 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 5AM - 66254433506 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Norton SG® R982 Flap Wheel - 63642502880 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details