Norton Abrasives Norton Rapid Finish™ Non-woven Convolute GP Wheels 66261134182

Description
It's Not As Convoluted As You Might Think When You View It In True Color It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire category to simplify the decision making. Gone is the sea of gray sameness and here to stay is a more distinctive color coding that makes choosing the right wheel more readily apparent by just identifying the application. KEY APPLICATIONS Blending Polishing Decorative Finishing KEY MARKETS Aerospace Transportation Medical/Prosthesis
Request a Quote
Description
It's Not As Convoluted As You Might Think When You View It In True Color It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire category to simplify the decision making. Gone is the sea of gray sameness and here to stay is a more distinctive color coding that makes choosing the right wheel more readily apparent by just identifying the application. KEY APPLICATIONS Blending Polishing Decorative Finishing KEY MARKETS Aerospace Transportation Medical/Prosthesis
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Rapid Finish™ Non-woven Convolute GP Wheels - 66261134182 - Norton Abrasives
Worcester, MA, USA
Norton Rapid Finish™ Non-woven Convolute GP Wheels
66261134182
Norton Rapid Finish™ Non-woven Convolute GP Wheels 66261134182
It's Not As Convoluted As You Might Think When You View It In True Color It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire category to simplify the decision making. Gone is the sea of gray sameness and here to stay is a more distinctive color coding that makes choosing the right wheel more readily apparent by just identifying the application. KEY APPLICATIONS Blending Polishing Decorative Finishing KEY MARKETS Aerospace Transportation Medical/Prosthesis

It's Not As Convoluted As You Might Think

When You View It In True Color

It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire category to simplify the decision making. Gone is the sea of gray sameness and here to stay is a more distinctive color coding that makes choosing the right wheel more readily apparent by just identifying the application.

KEY APPLICATIONS

  • Blending
  • Polishing
  • Decorative Finishing

KEY MARKETS

  • Aerospace
  • Transportation
  • Medical/Prosthesis
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66261134182
Product Name Norton Rapid Finish™ Non-woven Convolute GP Wheels
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
Max Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C100-HVK Vitrified Wheel - 66243529172 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843194 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
W163 Pacesetter® Point A80-HBF3 - 61463622655 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.2500 inch (6.35 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843247 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details