Norton Abrasives MultiSand Sheet Job Pack 07660700360

Description
Norton MultiSand Paper Sheet Job Packs – versatile light-weight paper sheets for hand or machine sanding wood, metal, plastic and fiberglass and for removing old paint. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote
Description
Norton MultiSand Paper Sheet Job Packs – versatile light-weight paper sheets for hand or machine sanding wood, metal, plastic and fiberglass and for removing old paint. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MultiSand Sheet Job Pack - 07660700360 - Norton Abrasives
Worcester, MA, USA
MultiSand Sheet Job Pack
07660700360
MultiSand Sheet Job Pack 07660700360
Norton MultiSand Paper Sheet Job Packs – versatile light-weight paper sheets for hand or machine sanding wood, metal, plastic and fiberglass and for removing old paint. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Norton MultiSand Paper Sheet Job Packs – versatile light-weight paper sheets for hand or machine sanding wood, metal, plastic and fiberglass and for removing old paint. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 07660700360
Product Name MultiSand Sheet Job Pack
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
Features Open
Length 11.00 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Medium Grit Paper Sheet - 07660768173 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Blue-Bak Waterproof™ T414 Paper - 66261139364* - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Norton Blaze CA Coarse Spiral Band - 66261146020 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Metalite® K225 Cloth Roll - 66261126293 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details