Norton Abrasives Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel 08834134016

Description
Quality aluminum oxide abrasive provides good cut rate and life
Request a Quote
Description
Quality aluminum oxide abrasive provides good cut rate and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834134016 - Norton Abrasives
Worcester, MA, USA
Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel
08834134016
Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel 08834134016
Quality aluminum oxide abrasive provides good cut rate and life

Quality aluminum oxide abrasive provides good cut rate and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834134016
Product Name Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502648 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Sealer Sanding Sponge - 63642552869 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3.75 inch (95.25 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details
Vortex Rapid Finish Wheel 5AM - 66254429268 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.7500 inch (19.05 mm)
Max Speed ? to 12000 rpm
View Details
Merit High Performance AO Medium Arbor Unmounted Flap Wheel - 08834122058 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details