Norton Abrasives Norton® 39C60-JVK Vitrified Wheel 66253364206

Description
Norton® 39C60-JVK Vitrified Wheel
Request a Quote
Description
Norton® 39C60-JVK Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 39C60-JVK Vitrified Wheel - 66253364206 - Norton Abrasives
Worcester, MA, USA
Norton® 39C60-JVK Vitrified Wheel
66253364206
Norton® 39C60-JVK Vitrified Wheel 66253364206
Norton® 39C60-JVK Vitrified Wheel

Norton® 39C60-JVK Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253364206
Product Name Norton® 39C60-JVK Vitrified Wheel
Type Silicon Carbide
Outer Diameter 14 inch (356 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 5 inch (127 mm)
Max Speed ? to 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Alundum Very Fine - 07660788248 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
W176 Pacesetter® Point A80-HBF3 - 61463622654 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norpor® 3SGR60-HVP2 Vitrified Wheel - 66252916213 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
W221 Charger™ Point CHARGER - 61463616474 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1.5 inch (38.1 mm)
View Details