Norton SG® 5SG60-IVS Vit. Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253364104 |
| Product Name | Norton SG® 5SG60-IVS Vit. Wheel |
| Type | Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®) |
| Outer Diameter | 14 inch (356 mm) |
| Thickness | 1.5 inch (38.1 mm) |
| Bore / Shank | 5 inch (127 mm) |
| Max Speed | ? to 2070 rpm |