Norton Abrasives Norton SG®5SG60-KVS Vitrified Wheel 66253302160

Description
Norton SG®5SG60-KVS Vitrified Wheel
Request a Quote
Description
Norton SG®5SG60-KVS Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton SG®5SG60-KVS Vitrified Wheel - 66253302160 - Norton Abrasives
Worcester, MA, USA
Norton SG®5SG60-KVS Vitrified Wheel
66253302160
Norton SG®5SG60-KVS Vitrified Wheel 66253302160
Norton SG®5SG60-KVS Vitrified Wheel

Norton SG®5SG60-KVS Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253302160
Product Name Norton SG®5SG60-KVS Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 14 inch (356 mm)
Thickness 1.5 inch (38.1 mm)
Bore / Shank 5 inch (127 mm)
Max Speed ? to 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W187 Pacesetter® Point A80-HBF3 - 61463622651 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 1 inch (25.4 mm)
View Details
Gemini® 57A16-Q - 66243510512 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 2 inch (50.8 mm)
View Details
W220 Charger™ Point CHARGER - 61463617521 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton® 37C80-MVK Vitrified Wheel - 66243529171 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details