Norton SG®5SG46-IVS Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253202820 |
| Product Name | Norton SG®5SG46-IVS Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 12 inch (305 mm) |
| Thickness | 1.5 inch (38.1 mm) |
| Bore / Shank | 3 inch (76.2 mm) |
| Max Speed | ? to 2070 rpm |