Norton Abrasives Norton® 39C60-HVK Vitrified Wheel 66253161675

Description
Norton® 39C60-HVK Vitrified Wheel
Request a Quote
Description
Norton® 39C60-HVK Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 39C60-HVK Vitrified Wheel - 66253161675 - Norton Abrasives
Worcester, MA, USA
Norton® 39C60-HVK Vitrified Wheel
66253161675
Norton® 39C60-HVK Vitrified Wheel 66253161675
Norton® 39C60-HVK Vitrified Wheel

Norton® 39C60-HVK Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253161675
Product Name Norton® 39C60-HVK Vitrified Wheel
Type Silicon Carbide
Outer Diameter 10 inch (254 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 7 inch (178 mm)
Max Speed ? to 2100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W207 Charger™ Point CHARGER - 61463616470 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Norzon® 4NZ16-Q - 66243530761 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66252837420 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
Norzon® III Foundry - 66252915528 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details