Norton Abrasives
Norzon® 4NZ16-Q
66243530761
Description
Norzon® 4NZ16-Q
Request a Quote
Email Supplier
Description
Norzon® 4NZ16-Q
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66243530761 |
|
Product Name
|
Norzon® 4NZ16-Q |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
3 to 4 inch (76.2 to 102 mm)
|
|
Thickness
|
2 inch (50.8 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 9070 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
6 inch (152 mm)
Thickness
0.7500 inch (19.05 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
9 inch (229 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3 to 4 inch (76.2 to 102 mm)
Thickness
1.5 inch (38.1 mm)
View Details