Norton Abrasives Norton® 39C60-JVK Vitrified Wheel 66253161640

Description
Norton® 39C60-JVK Vitrified Wheel
Request a Quote
Description
Norton® 39C60-JVK Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 39C60-JVK Vitrified Wheel - 66253161640 - Norton Abrasives
Worcester, MA, USA
Norton® 39C60-JVK Vitrified Wheel
66253161640
Norton® 39C60-JVK Vitrified Wheel 66253161640
Norton® 39C60-JVK Vitrified Wheel

Norton® 39C60-JVK Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253161640
Product Name Norton® 39C60-JVK Vitrified Wheel
Type Silicon Carbide
Outer Diameter 10 inch (254 mm)
Thickness 1.5 inch (38.1 mm)
Bore / Shank 2 inch (50.8 mm)
Max Speed ? to 2485 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843244 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843179 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66252830975 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
W220 Pacesetter® Point A80-HBF3 - 61463622646 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details