Norton Abrasives Bench & Pedestal Wheel Gemini V. Coarse 66253160788

Description
Bench & Pedestal Wheel Gemini V. Coarse
Request a Quote
Description
Bench & Pedestal Wheel Gemini V. Coarse
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini V. Coarse - 66253160788 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini V. Coarse
66253160788
Bench & Pedestal Wheel Gemini V. Coarse 66253160788
Bench & Pedestal Wheel Gemini V. Coarse

Bench & Pedestal Wheel Gemini V. Coarse

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253160788
Product Name Bench & Pedestal Wheel Gemini V. Coarse
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 2485 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W163 Pacesetter® Point 38A60-P - 61463624504 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.2500 inch (6.35 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norzon® Long Life - 66252830445 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 39C60-IVK Vitrified Wheel - 66252838161 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norzon® III Foundry - 66252915529 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details