Norton Abrasives Norton® 32A46-IVBE Vitrified Wheel 66253160749

Description
Norton® 32A46-HVBE Vitrified Wheel
Request a Quote
Description
Norton® 32A46-HVBE Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 32A46-IVBE Vitrified Wheel - 66253160749 - Norton Abrasives
Worcester, MA, USA
Norton® 32A46-IVBE Vitrified Wheel
66253160749
Norton® 32A46-IVBE Vitrified Wheel 66253160749
Norton® 32A46-HVBE Vitrified Wheel

Norton® 32A46-HVBE Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253160749
Product Name Norton® 32A46-IVBE Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 2 inch (50.8 mm)
Max Speed ? to 2485 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843213 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norzon® III Foundry - 66252824509 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 37C80-MVK Vitrified Wheel - 66243529171 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
Norzon® - 66252905369 - Norton Abrasives
Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details