Norton Abrasives Bench & Pedestal Wheel Gemini Fine 66253160366

Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote
Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Fine - 66253160366 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Fine
66253160366
Bench & Pedestal Wheel Gemini Fine 66253160366
Bench & Pedestal Wheel Gemini Fine

Bench & Pedestal Wheel Gemini Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253160366
Product Name Bench & Pedestal Wheel Gemini Fine
Type Silicon Carbide
Outer Diameter 10 inch (254 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 2485 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® 4NZ16-Q - 66243530761 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton Masonry C Type 27 Grinding Wheel - 66252843599 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Metal A Type 27 Grinding and Cutting Wheel - 66252843611 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66252838486 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details