Norton Abrasives Gemini® Fast Cut 66253049105

Description
Gemini® Fast Cut
Request a Quote
Description
Gemini® Fast Cut
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® Fast Cut - 66253049105 - Norton Abrasives
Worcester, MA, USA
Gemini® Fast Cut
66253049105
Gemini® Fast Cut 66253049105
Gemini® Fast Cut

Gemini® Fast Cut

Supplier's Site
Norton Gemini A Type 27 Grinding Wheel - 66253049105 - Norton Abrasives
Worcester, MA, USA
Norton Gemini A Type 27 Grinding Wheel
66253049105
Norton Gemini A Type 27 Grinding Wheel 66253049105
Quality aluminum oxide for consistent performance at a economical price

Quality aluminum oxide for consistent performance at a economical price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66253049105 66253049105
Product Name Gemini® Fast Cut Norton Gemini A Type 27 Grinding Wheel
Type Aluminum Oxide Aluminum Oxide
Outer Diameter 9 inch (229 mm) 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 6600 rpm 6600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Masonry - 07660775993 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66252836966 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton® 32A46-JVBE Vitrified Wheel - 66252838491 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 to 6 inch (114 to 152 mm)
Thickness 2 inch (50.8 mm)
View Details
Norzon® 4NZ1634-Q5BX348 - 66252838568 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details